The QL8X12B-OPL44C is a member of the pASIC 3 family of FPGAs manufactured by QuickLogic. It is designed for a range of programmable logic applications. This device offers a combination of performance, flexibility, and low power consumption, making it suitable for use in battery-powered devices and other power-sensitive applications.
Applications
- Consumer electronics
- Portable devices
- Industrial control systems
- Communication equipment
- Medical devices
Features
- High Speed: Propagation delays as low as 5 ns.
- Low Power: Low static and dynamic power consumption
- Programmable Logic: User-configurable logic elements.
- Flexible I/O: Programmable Input/Output pins.
- Advanced Packaging: Available in space-saving packages.
Benefits
- Reduced Power Consumption: Low power design enables longer battery life in portable applications.
- Increased Design Flexibility: Programmable logic allows for customization and quick design changes.
- Faster Time-to-Market: Rapid prototyping and development.
- Reduced System Cost: Integration of multiple functions into a single device.
- Enhanced Performance: Provides a balance of speed and low power consumption.
Additional Details
The QL8X12B-OPL44C is packaged in a 44-pin PLCC package. It operates within a specified voltage range (typically 3.3V or 5V). The device's data sheet provides detailed specifications on the number of logic cells, I/O pins, and other relevant parameters.