The QL12X16B-1PL84I, manufactured by QuickLogic, is a high-performance, low-power Programmable Logic Device (PLD) designed for a variety of applications. It offers a combination of flexibility, speed, and low power consumption, making it well-suited for portable and embedded systems.
Applications
- Portable electronics
- Embedded systems
- Battery-powered devices
- Interface controllers
- Data acquisition systems
Features
- High-performance logic array
- Low power consumption
- In-system programming capability
- Flexible I/O configuration
- 84-pin PLCC package
- Wide operating voltage range
- TTL/CMOS compatible inputs and outputs
Benefits
- Enables custom logic implementation for tailored functionality.
- Extends battery life in portable devices due to low power consumption.
- Allows for easy design modifications and updates via in-system programming.
- Facilitates integration with various systems through flexible I/O configuration.
- Provides a compact solution with the 84-pin PLCC package.
- Offers stable performance across a wide operating voltage range.
- Ensures compatibility with standard logic devices with TTL/CMOS compatible I/O.
Additional Details
The QL12X16B-1PL84I operates within a specific temperature range and is designed to withstand environmental stresses typically encountered in industrial and commercial applications. The programming is usually done using dedicated QuickLogic programmers and software tools. Refer to the QuickLogic datasheet for detailed information about timing characteristics, power consumption, and specific programming requirements. This PLD is frequently used in applications requiring custom logic implementations, such as interface controllers, data acquisition systems, and state machines. Its reprogrammability allows for iterative design improvements and quick adaptation to changing requirements. The QL12X16B-1PL84I helps reduce overall system cost and complexity by integrating multiple logic functions into a single device. It is suitable for both prototyping and production runs, offering a balance of flexibility and performance. The device’s architecture supports a variety of logic functions, making it a versatile choice for numerous embedded applications. Its compact size and low power consumption make it particularly suitable for portable devices, where space and battery life are critical considerations.