EN
  • EN
  • DE

QAS-6-120/45-01-QB-10

Part No QAS-6-120/45-01-QB-10
Manufacturer Qualtek
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK RAIN SHIELD BLACK / Heat Shrink Rain Shield Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr Qualtek
Series QAS
Package Bulk
Type Rain Shield
Features Anti-Tracking, Creep Resistant, Mastic Coated, Weather Resistant
Color Black
Material Polyolefin
Large Diameter Supplied 7.874" (200.00mm)
Small Diameter Supplied 4.724" (119.99mm)
Small Diameter Recovered 1.772" (45.01mm)
Base Product Number QAS-6-120/45
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 1
Win Source Part Number 1195768-QAS-6-120/45-01-QB-10
Ultra Librarian 3D Model Ultra Librarian QAS-6-120/45-01-QB-10 CAD Model

Description

The Qualtek electronic component is a high-quality product that is designed to provide heat shrink boots and caps for various cables and wires.

  • Series: QAS series
  • Features: anti-tracking, creep resistant, mastic coated, and weather-resistant
  • Large Diameter Supplied: 7.874 inches
  • Small Diameter Supplied: 4.724 inches
  • Compliance: RoHS compliant

You May Also Be Interested in

TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ63 BLACK / Heat Shrink Boot - 90° Black 63
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink Boot - 90° Black 21
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess