EN
  • EN
  • DE

QCC-5144-0-CSP90B-TR-01-0

Part No QCC-5144-0-CSP90B-TR-01-0
Manufacturer Qualcomm
Catalog RF Transceiver ICs
Description QCC5144 BLUETOOTH AUDIO SOC IN 9 / IC RF TxRx Only Bluetooth Bluetooth v5.0 90-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Qualcomm
Series Qualcomm® QCC5100
Package Tape & Reel
Product Status Active
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation -
Frequency -
Data Rate (Max) 2Mbps
Power - Output -
Sensitivity -
Memory Size 112kB RAM, 448kB ROM
Serial Interfaces I²C, SDIO, SPI, UART, USB
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Package / Case 90-VFBGA
Supplier Device Package 90-BGA (5.6x5.9)
Base Product Number QCC-5144
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 1356225-QCC-5144-0-CSP90B-TR-01-0
Ultra Librarian 3D Model Ultra Librarian QCC-5144-0-CSP90B-TR-01-0 CAD Model

Description

The 1356225-QCC-5144-0-CSP90B-TR-01-0 is an active RF transceiver IC manufactured by Qualcomm.

  • Series: Qualcomm QCC5100
  • Package: Tape & Reel
  • Function: TxRx Only
  • Frequencies: Multiple
  • Package / Case: 90-VFBGA (5.6x5.9)
  • Mounting Type: Surface Mount
  • Serial Interfaces: I²C, SDIO, SPI, UART, USB
  • Memory Size: 112kB RAM, 448kB ROM
  • Protocol: Bluetooth v5.0

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess