EN
  • EN
  • DE

PM8901

Part No PM8901
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 278132-PM8901
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8901 CAD Model

Description

The Qualcomm PM8901 is a power management integrated circuit (PMIC) designed for use in mobile devices and other portable electronic equipment. It manages the power distribution and regulation for various components within the device, ensuring efficient and reliable operation.

Applications

  • Smartphones
  • Tablets
  • Mobile hotspots
  • Portable gaming devices
  • Other battery-powered electronic devices

Features

  • Multiple voltage regulators: Provides a variety of regulated voltage outputs to power different components.
  • Integrated battery charger: Includes a battery charging circuit for charging the device's battery.
  • Power management functions: Offers features like power sequencing, voltage monitoring, and protection circuits.
  • Low quiescent current: Designed for low power consumption when the device is in standby mode.
  • I2C interface: Allows for communication and control of the PMIC via an I2C serial interface.
  • Thermal management: Includes thermal protection features to prevent overheating.

Benefits

  • Efficient power management: Optimizes power consumption and extends battery life.
  • Reliable operation: Provides stable and regulated power to critical components.
  • Reduced component count: Integrates multiple power management functions into a single chip.
  • Simplified design: Simplifies the design and layout of the power supply circuitry.
  • Improved system performance: Enhances overall system performance and stability.

The PM8901 typically includes a combination of buck converters, boost converters, and LDO regulators to provide the necessary voltage levels for various components. It also includes protection features such as over-voltage protection, over-current protection, and short-circuit protection. Its compact size and integrated functionality make it a popular choice for mobile device manufacturers.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess