EN
  • EN
  • DE

DK- SMART-AUDIO-APQ8009-0-A

Part No DK- SMART-AUDIO-APQ8009-0-A
Manufacturer Qualcomm
Catalog RF Evaluation and Development Kits, Boards
Description AUDIO DEV KIT WITH ACOUSTICS  /  APQ8009 series Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Qualcomm
Package Box
Type Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode
Frequency 2.4GHz, 5GHz
For Use With/Related Products APQ8009
Supplied Contents Board(s), Cable(s), Power Supply, Accessories
Base Product Number DK- SMART
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Other Names DK-SMART-AUDIO-APQ8009-0-A
Standard Package 1
Win Source Part Number 1045768-DK- SMART-AUDIO-APQ8009-0-A
Ultra Librarian 3D Model Ultra Librarian DK- SMART-AUDIO-APQ8009-0-A CAD Model

Description

The DK-SMART-AUDIO-APQ8009-0-A is a transceiver development board kit designed for use with APQ8009 microprocessors.

  • Type: Transceiver development board kit
  • Microprocessor: APQ8009
  • Technology: 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN) and Bluetooth Smart Ready 4.x Dual Mode
  • Package: Box
  • Includes: Board(s), cable(s), power supply, and accessories
  • Frequency Range: 2.4GHz and 5GHz
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess