EN
  • EN
  • DE

B39202B8627P810

Part No B39202B8627P810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 1.88GHZ 9SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tray
Product Status Obsolete
Frequency - Center 1.88GHz
Bandwidth 60MHz
Insertion Loss 2.5dB
Applications Cellular, LTE
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Height (Max) 0.019" (0.47mm)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 863037-B39202B8627P810
Ultra Librarian 3D Model Ultra Librarian B39202B8627P810 CAD Model

Description

The 863037-B39202B8627P810 is a SAW filter commonly used in cellular and LTE applications.

  • Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
  • Height - Max: 0.019" (0.47mm)
  • Bandwidth: 60MHz
  • Frequency Center: 1.88GHz
  • Insertion Loss: 2.5dB
  • Package / Case: 9-SMD, no lead
  • Mounting Type: Surface Mount
  • Manufacturer: Qualcomm
  • Product Status: Obsolete

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Raltron Electronics Corporation
FILTER SAW 881.5MHZ 5SMD / 881.5MHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.6dB 25MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.96GHZ 10SMD / 1.96GHz Frequency GSM RF SAW Filter (Surface Acoustic Wave) 2.2dB 60MHz Bandwidth 10-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.0507
Qualcomm
FILTER SAW 925MHZ 6SMD / 925MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
TST - Tamsan
SAW FILTER, SM3030-6PAD, 428.000
Lowest to $1.0080
TST - Tamsan
SAW FILTER, SM1109-5PAD, 881.500
Lowest to $0.0732
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 6SMD / 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 6-SMD, No Lead
Lowest to $2.5024

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess