EN
  • EN
  • DE

B39192B9458P810

Part No B39192B9458P810
Manufacturer Qualcomm
Catalog SAW Filters
Description SAW FILTER / 1.9GHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Package Bulk
Product Status Obsolete
Frequency - Center 1.9GHz
Bandwidth 40MHz
Insertion Loss 1.4dB
Applications Cellular, SCDMA
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.016" (0.40mm)
Dimension 0.055" L x 0.043" W (1.40mm x 1.10mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Standard Package 1
Win Source Part Number 996184-B39192B9458P810
Ultra Librarian 3D Model Ultra Librarian B39192B9458P810 CAD Model

Description

The B39192B9458P810 from Qualcomm is a SAW filter used for cellular and SCDMA applications.

  • Applications: Cellular and SCDMA
  • Bandwidth: 40MHz
  • Frequency Center: 1.9GHz
  • Standard Package: 1
  • Mounting: SMD (SMT)
  • Height (Max): 0.016" (0.40mm)
  • Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 751MHZ 5SMD / 751MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.9dB 10MHz Bandwidth 5-SMD, No Lead
Lowest to $0.3642
Qualcomm
FILTER SAW 781.5MHZ 6SMD / 781.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 1.6dB 11MHz Bandwidth 6-SMD, No Lead
Lowest to $1.6320
Qualcomm
FILTER SAW 782MHZ 9SMD / 782MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 10MHz Bandwidth 9-SMD, No Lead
Need more? Email Us
TST - Tamsan
SAW FILTER, SM3030-6PAD, 1200.00 / 1.2GHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 4dB 40MHz Bandwidth 6-SMD, No Lead
Lowest to $1.5673
Qualcomm
FILTER SAW 315MHZ 8SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.8dB 550kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
RF Monolithics, Inc
CRF,SM,868.950 MHZ / 868.95MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.2dB 650kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
TST - Tamsan
SAW FILTER, SM3030-6PAD, 428.000
Lowest to $1.1150
Qualcomm
RFFE FILTER BANDPASS SAW / 942.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.5dB 35MHz Bandwidth 6-SMD, No Lead
Lowest to $1.7447
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess