EN
  • EN
  • DE

B39132B1642U810

Part No B39132B1642U810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 1.25GHZ SAT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Bulk
Status Active
Frequency - Center 1.25GHz
Bandwidth 96MHz
Insertion Loss 7.4dB
Applications Set-Top Boxes
Mounting SMD (SMT)
Height (Max) 0.043" (1.10mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Win Source Part Number 1021488-B39132B1642U810
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 9k pcs
Ultra Librarian 3D Model Ultra Librarian B39132B1642U810 CAD Model

Description

The Qualcomm RF360 is a set-top box filter designed to provide a high level of performance and reliability.

  • Frequency Center: 1.25GHz
  • Bandwidth: 96MHz
  • Insertion Loss: 7.4dB
  • Mounting: SMD (SMT)
  • Height: 0.043" (1.10mm)
  • Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

Qualcomm
FILTER SAW 6SMD / Frequency RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 315MHZ 8SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.8dB 550kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 781.5MHZ 6SMD / 781.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 1.6dB 11MHz Bandwidth 6-SMD, No Lead
Lowest to $1.6320
Qualcomm
FILTER SAW 433.92MHZ 6SMD / 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 6-SMD, No Lead
Lowest to $2.5024
RF Monolithics, Inc
CRF,SM,868.950 MHZ / 868.95MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.2dB 650kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER SAW 1.582GHZ 5SMD / 1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 5-SMD, No Lead
Lowest to $0.6819
Taiyo Yuden
FILTER SAW 1.88GHZ 5SMD / 1.88GHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 59MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / 2.155GHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.9dB 90MHz Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
RF FILTER SAW SMD QCS5P / 881.5MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz Bandwidth 5-SMD, No Lead
Lowest to $1.6249

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4021 $50.4441
51+ $1.9710 $100.5210
79+ $1.9094 $150.8426
109+ $1.8478 $201.4102
140+ $1.7862 $250.0680
188+ $1.6014 $301.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,003 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess