EN
  • EN
  • DE

QS74FCT2827ATSO

Part No QS74FCT2827ATSO
Manufacturer QSI
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184053-QS74FCT2827ATSO
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer QSI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS74FCT2827ATSO CAD Model

Description

The QS74FCT2827ATSO is an octal buffer/line driver with 3-state outputs manufactured by QSI (Quality Semiconductor, Inc.). It belongs to the FCT (Fast CMOS Technology) family, offering high-speed performance with low power consumption. This device is commonly used to improve signal integrity and drive capability in digital circuits, especially when interfacing with buses or driving capacitive loads. The 3-state outputs allow the device to be effectively disconnected from the bus when not actively driving, minimizing loading and preventing contention.

Applications

  • Memory interfacing
  • Bus driving
  • Clock driving
  • Data buffering
  • Line driving
  • Signal isolation
  • Level translation

Features

  • Octal buffer/line driver
  • 3-state outputs
  • High-speed FCT technology
  • Low power consumption
  • TTL-compatible inputs
  • SOIC (Small Outline Integrated Circuit) package
  • Operating voltage: 5V

Benefits

  • Improved signal integrity
  • Increased drive capability
  • Reduced loading on the bus
  • Minimized power consumption
  • Simplified interfacing with TTL logic
  • Compact surface-mount package

Additional Details

The QS74FCT2827ATSO features eight independent buffer/line driver channels, each capable of driving signals with sufficient current to overcome capacitive loading and maintain signal integrity. The 3-state outputs can be enabled or disabled using an output enable (OE) input. When the OE input is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. When the OE input is low, the outputs are enabled, and the device drives the bus. The device operates at a supply voltage of 5V and is TTL-compatible, making it easy to interface with other TTL logic devices. The SOIC package is a compact surface-mount package that saves board space. The propagation delay is a key performance parameter, indicating the time it takes for a signal to propagate through the device. This device is used in applications where high speed, low power consumption, and reliable signal driving are essential.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess