EN
  • EN
  • DE

RFPA5026SR

Part No RFPA5026SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description High Linearity InGaP Amplifier 2W 4.9GHz to 5.9GHz 6-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083796-RFPA5026SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPA5026SR CAD Model

Description

The RFPA5026SR is a high-power, high-efficiency power amplifier module manufactured by Qorvo. This module is designed to provide significant power gain for various wireless communication applications, particularly in the infrastructure domain. It is known for its robust performance and ability to operate across a broad frequency range.

Applications:

  • Wireless Infrastructure
  • Small Cell Base Stations
  • Cellular Repeaters
  • Public Safety Radio
  • General Purpose Amplification

Features:

  • High Power Output: Delivers significant RF power for extended range and coverage.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Wide Frequency Range: Operates across a broad spectrum, supporting multiple communication standards.
  • Integrated Matching Networks: Simplifies integration and reduces external component count.
  • Compact Size: Enables use in space-constrained applications.
  • Excellent Linearity: Provides low distortion for high-quality signal transmission.

Benefits:

  • Extended Range and Coverage: High power output improves signal strength and extends communication range.
  • Reduced Power Consumption: High efficiency minimizes power consumption, lowering operating costs.
  • Simplified Design: Integrated matching networks simplify the design process and reduce component count.
  • Improved Signal Quality: Excellent linearity ensures high-quality signal transmission with low distortion.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.

Additional Details:

The RFPA5026SR amplifier module is designed to operate with a specific voltage and current supply, as outlined in the datasheet. It incorporates internal matching networks to optimize performance across its operating frequency range. It’s important to consult the datasheet for specific gain characteristics, power output levels, and thermal considerations. Proper heat sinking is usually required to maintain reliable operation at high power levels. The module is typically packaged in a surface-mount configuration for ease of assembly. This power amplifier supports various modulation schemes and is suitable for both narrowband and broadband applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess