EN
  • EN
  • DE

RFFM8500SR

Part No RFFM8500SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description WiFi Front End Module 802.11a/n/ac 4.9GHz to 5.85GHz 3V to 4.8V 16-Pin Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088204-RFFM8500SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM8500SR CAD Model

Description

The RFFM8500SR is a front-end module (FEM) manufactured by Qorvo. It's designed for high-performance wireless applications, integrating multiple components to simplify design and improve overall system performance. Specifically, it targets applications in the 2.4 GHz ISM band.

Applications:

  • Bluetooth devices
  • Zigbee applications
  • Wireless sensor networks
  • Remote controls
  • Wireless audio devices

Features:

  • Integrated Power Amplifier (PA), Low Noise Amplifier (LNA), and Switch: This integration reduces component count and simplifies board layout.
  • High Transmit Power: Extends the communication range.
  • Low Noise Figure: Improves receiver sensitivity.
  • Small Footprint: Allows for compact designs.
  • 2.4 GHz ISM Band Operation: Designed for common wireless communication protocols.

Benefits:

  • Extended Range: The high transmit power ensures reliable communication over longer distances.
  • Improved Sensitivity: The low noise figure enhances the receiver's ability to detect weak signals.
  • Simplified Design: Integration of key components reduces design complexity and time to market.
  • Reduced Board Space: The small footprint of the module allows for more compact product designs.
  • Lower System Cost: Fewer external components contribute to lower overall system costs.

Additional Details:

The RFFM8500SR operates in the 2.4 GHz ISM band, which is commonly used for Bluetooth, Zigbee, and other wireless protocols. It is designed to provide high transmit power while maintaining excellent linearity. The integrated LNA features a low noise figure, which improves the receiver's ability to detect weak signals, leading to more reliable communication. The module is designed to operate from a single supply voltage, simplifying power management. The compact form factor is ideal for space-constrained applications. It typically comes in a surface-mount package for easy and efficient PCB assembly. Its highly integrated nature minimizes the need for external matching components, further simplifying the design process.

You May Also Be Interested in

Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Thomas & Betts
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Microchip Technology
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess