EN
  • EN
  • DE

QM15008SR

Part No QM15008SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958381-QM15008SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM15008SR CAD Model

Description

The QM15008SR is a Gallium Nitride (GaN) power transistor from Qorvo US Inc. GaN transistors are known for their high efficiency, high power density, and excellent high-frequency performance, making them suitable for various RF and power applications.

Applications

  • Radar Systems: Used in radar systems for power amplification and efficient signal transmission.
  • Wireless Base Stations: Employed in wireless base stations for high-power amplification and signal processing.
  • Satellite Communications: Integrated into satellite communication systems for efficient signal transmission and reception.
  • Electronic Warfare: Utilized in electronic warfare systems for high-power amplification and jamming applications.
  • Test and Measurement Equipment: Used in test and measurement equipment for signal generation and amplification.

Features

  • High Power Density: Delivers high power output in a small form factor.
  • High Efficiency: Provides efficient power conversion, reducing power consumption and heat generation.
  • Wide Bandwidth: Operates over a wide frequency range, making it suitable for various applications.
  • High Gain: Offers high signal gain, reducing the need for additional amplification stages.
  • Robust Design: Designed to withstand high voltage and current stresses.

Benefits

  • Improved System Performance: Enhances the performance of RF and power systems by providing high efficiency and high power density.
  • Reduced Size and Weight: Enables smaller and lighter system designs.
  • Lower Power Consumption: Reduces power consumption and heat generation, improving energy efficiency.
  • Increased Reliability: Withstands high voltage and current stresses, ensuring long-term reliability.
  • Versatile Application: Suitable for a wide range of RF and power applications.

Additional Details

The QM15008SR is characterized by parameters such as output power, gain, efficiency, and operating frequency. It is typically packaged in a surface-mount package and is designed to meet stringent requirements for performance and reliability. Consult the Qorvo datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TURCK
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess