EN
  • EN
  • DE

ST6167T

Part No ST6167T
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343531-ST6167T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST6167T CAD Model

Description

The ST6167T is a single-port Ethernet transformer module produced by Pulse Electronics. It's designed to provide the electrical isolation and signal conditioning required for robust Ethernet communication. This module is commonly used in applications requiring a reliable and compact Ethernet interface, protecting sensitive electronics from voltage spikes and noise.

Applications

  • Network Interface Cards (NICs): Used to establish Ethernet connections for computers and servers.
  • Embedded Systems: Integrated into systems requiring network connectivity for data transfer and control.
  • Industrial Automation Equipment: Employed in programmable logic controllers (PLCs) and other industrial devices for communication over Ethernet networks.
  • Network Switches and Routers: Utilized in networking hardware for signal isolation and impedance matching.
  • IP Cameras: Used to provide Ethernet connectivity for streaming video and remote control.

Features

  • Single-Port Configuration: Designed for single Ethernet port applications.
  • Integrated Magnetics: Contains all necessary magnetics for Ethernet signal conditioning, simplifying circuit design.
  • High Isolation Voltage: Provides electrical isolation between the Ethernet PHY and the network cable.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive.

Benefits

  • Improved Signal Integrity: Enhances signal quality by providing impedance matching and filtering.
  • Enhanced System Reliability: Protects against voltage surges and noise, increasing system reliability.
  • Simplified Design: Reduces the complexity of Ethernet interface design.
  • Compact Footprint: Saves board space due to its integrated design.
  • Cost-Effective Solution: Provides a cost-effective solution for Ethernet connectivity.

The ST6167T Ethernet transformer module is designed for dependable performance in various networking applications. Its integrated magnetics and high isolation voltage contribute to its robust design and ease of implementation. Engineers can utilize this module to create efficient and reliable Ethernet interfaces, ensuring dependable network communication. Refer to the Pulse Electronics datasheet for specific electrical characteristics like inductance, turns ratio, insertion loss, and return loss, which are essential for accurate circuit design and implementation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess