EN
  • EN
  • DE

PG1358ANLT

Part No PG1358ANLT
Manufacturer Pulse
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084666-PG1358ANLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PG1358ANLT CAD Model

Description

The PG1358ANLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in a variety of power supply applications, offering a compact size and high performance. This inductor is characterized by its low profile, high current handling capability, and excellent saturation characteristics, making it suitable for use in DC-DC converters, voltage regulators, and power amplifiers.

Applications:

  • DC-DC Converters: Used as an energy storage element in step-up, step-down, and inverting DC-DC converters.
  • Voltage Regulators: Employed in voltage regulation circuits to smooth out voltage fluctuations and improve stability.
  • Power Amplifiers: Used in power amplifier circuits for filtering and energy storage.
  • LED Lighting: Integrated into LED driver circuits to regulate current and voltage.
  • Portable Devices: Used in power management circuits of smartphones, tablets, and other portable electronic devices.
  • Industrial Equipment: Utilized in power supplies for industrial control systems and automation equipment.

Features:

  • Surface Mount Design: Allows for easy integration into printed circuit boards (PCBs).
  • Low Profile: Compact design enables use in space-constrained applications.
  • High Current Handling: Designed to handle high levels of current without saturation.
  • Excellent Saturation Characteristics: Maintains inductance value under high current conditions.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Improved Efficiency: Low DC resistance minimizes power loss, leading to improved efficiency.
  • Compact Design: Low profile and surface mount design allows for use in small electronic devices.
  • Reliable Performance: High current handling and excellent saturation characteristics ensure reliable operation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Easy Integration: Surface mount design simplifies the manufacturing process.
  • Versatile Application: Suitable for a wide range of power supply applications.

The PG1358ANLT inductor features a ferrite core material and is available in various inductance values and current ratings. Its shielded construction helps to minimize electromagnetic interference (EMI), making it suitable for noise-sensitive applications. Pulse Electronics ensures that this inductor meets stringent quality standards, providing reliable and consistent performance in demanding power supply applications. It is commonly used in applications requiring efficient power conversion and compact size.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess