The Pulse PFM0616NLT is a surface mount power inductor designed for use in a variety of power supply applications. It offers a compact size and low profile, making it suitable for applications where space is limited. This inductor is part of Pulse's PFM series, known for their robust construction and reliable performance.
Applications
- DC-DC converters
- Point-of-Load (POL) regulators
- Buck converters
- Boost converters
- Power amplifiers
- Notebook computers
- Portable devices
Features
- Low profile: Allows for use in compact designs.
- High current handling: Provides stable performance under high current loads.
- Surface mount: Facilitates automated assembly.
- Magnetically shielded: Reduces electromagnetic interference.
- RoHS compliant: Meets environmental standards.
Benefits
- Efficient power conversion: Improves the efficiency of DC-DC converters and voltage regulators.
- Reduced EMI: Minimizes noise and interference in sensitive circuits.
- Compact design: Allows for smaller and more portable devices.
- Reliable performance: Ensures stable operation over a wide range of conditions.
- Easy assembly: Surface mount design simplifies manufacturing.
Additional Details
The PFM0616NLT inductor is constructed with a ferrite core, which contributes to its high inductance and saturation current capabilities. It features a shielded construction to minimize electromagnetic interference (EMI), ensuring stable performance in sensitive applications. The inductor is available in tape and reel packaging for automated assembly. Key electrical characteristics include inductance values, DC resistance (DCR), saturation current rating, and RMS current rating. The specific inductance value is crucial for determining the operating frequency of the converter and ensuring optimal performance. The low DCR minimizes power losses, leading to improved efficiency and reduced heat generation. The saturation current rating indicates the maximum current the inductor can handle before its inductance starts to drop significantly. The robust construction and careful design of the PFM0616NLT make it a reliable choice for demanding power supply applications. The operating temperature range is designed to meet the requirements of electronic devices.