EN
  • EN
  • DE

PF0596NLT

Part No PF0596NLT
Manufacturer Pulse
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998331-PF0596NLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PF0596NLT CAD Model

Description

The PF0596NLT is a Power Inductor from Pulse Electronics. This inductor is designed for use in various power supply applications, including DC-DC converters, voltage regulators, and filters. It is characterized by its low DCR (Direct Current Resistance) and high efficiency.

Applications:

  • DC-DC Converters: Used as the energy storage element in buck, boost, and other DC-DC converter topologies.
  • Voltage Regulators: Employed in voltage regulators to filter noise and stabilize the output voltage.
  • Power Amplifiers: Used in power amplifiers for filtering and impedance matching.
  • LED Lighting: Used as a DC-DC converter in LED driver circuits.

Features:

  • Low DCR: Minimizes power losses due to winding resistance, improving efficiency.
  • High Saturation Current: Handles high currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Small Footprint: Compact size for space-constrained applications.
  • High Current Capacity: Designed to handle high currents without overheating.

Benefits:

  • Improved Efficiency: Low DCR leads to higher efficiency in power supply circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Reliable Operation: High saturation current and high current capacity ensure reliable operation under high-load conditions.

Additional Details:

The PF0596NLT is typically available in a surface-mount package. Key specifications include inductance value, DCR, saturation current, and self-resonant frequency (SRF). The inductance value determines the energy storage capability of the inductor, while the DCR affects the power loss. The saturation current specifies the maximum current the inductor can handle before its inductance drops significantly. The SRF is the frequency at which the inductor's impedance reaches its maximum value. The datasheet contains detailed electrical and mechanical specifications. The inductor should be selected based on the specific requirements of the application, including the operating frequency, current level, and desired efficiency.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess