The PE-53690T is a precision-engineered Ethernet pulse transformer module, designed and manufactured by Pulse Electronics to provide superior signal isolation and precise impedance matching for 10/100/1000 Base-T Ethernet applications. This critical component is engineered to ensure reliable and consistent data transmission, sustaining robust network performance even in the most challenging and demanding operational environments.
Applications
- Seamless integration within Gigabit Ethernet (GbE) network interfaces, facilitating high-speed data transfer capabilities for a wide range of applications
- Essential implementation in Network Interface Cards (NICs) utilized in servers, high-performance workstations, and sophisticated embedded systems
- Critical incorporation into motherboards to provide dependable wired network connectivity for both desktop and server computing environments, ensuring seamless data flow
- Strategic deployment in Ethernet switches and routers that form the backbone of complex network systems, optimizing data routing efficiency and network stability
- Versatile utilization in industrial Ethernet applications, where resilient and highly reliable performance is paramount in harsh and often unpredictable environmental conditions, ensuring continuous operation
Features
- Supports 10/100/1000 Base-T Ethernet speeds, providing versatile connectivity options tailored to a broad spectrum of diverse network requirements and configurations
- Provides robust electrical isolation to protect sensitive circuitry from disruptive voltage surges and electrical noise, effectively safeguarding system integrity and preventing damage
- Complies strictly with IEEE 802.3 standards, guaranteeing seamless interoperability and compatibility across a wide range of existing and future Ethernet networks
- Exhibits exceptionally low insertion loss, minimizing signal degradation and maximizing signal strength for optimal data transmission performance and efficiency
- Offers high return loss, effectively mitigating signal reflections and distortions, thereby enhancing overall signal quality and ensuring the integrity of transmitted data
- Designed with a compact surface mount package, enabling efficient printed circuit board (PCB) layout, reducing overall board space requirements, and simplifying manufacturing processes
- Operates reliably across a broad temperature range from -40°C to +85°C, making it exceptionally well-suited for deployment in diverse and often demanding environmental conditions
- Fully RoHS compliant, adhering to stringent environmental regulations and minimizing the use of hazardous substances in its construction and manufacturing processes, contributing to a sustainable environment
Benefits
- Enhances overall network reliability by effectively isolating the Ethernet Physical Layer (PHY) from external interference and voltage fluctuations, ensuring stable and consistent operation even under adverse conditions
- Optimizes signal integrity, significantly reducing the occurrence of data transmission errors and improving the overall performance, stability, and efficiency of the entire network infrastructure
- Facilitates adherence to stringent safety and regulatory requirements pertaining to network hardware and system design, ensuring full compliance with all applicable industry standards
- Minimizes electromagnetic interference (EMI), creating a cleaner signal environment and reducing the potential for interference with adjacent electronic devices, improving overall system performance
- Streamlines and simplifies circuit board design and manufacturing processes due to its compact size and efficient surface mount configuration, reducing costs and accelerating time-to-market
- Offers a highly cost-effective solution for implementing robust and reliable Ethernet interfaces across a diverse range of applications and system architectures, maximizing value and return on investment
- Ensures consistent and dependable performance, even in the most challenging and demanding industrial environments where reliability, uptime, and continuous operation are of paramount importance
Additional Details
The PE-53690T Ethernet pulse transformer is meticulously manufactured using high-quality materials, guaranteeing exceptional long-term stability, and ensuring reliable performance over an extended operational lifespan. Its innovative design facilitates easy and efficient integration into a broad spectrum of Ethernet-based systems, minimizing design complexities and accelerating deployment. The precise electrical characteristics of this transformer are meticulously engineered to optimize performance within high-speed Ethernet networks, making it an ideal choice for applications where dependable network connectivity is of critical importance. This component is also designed to provide excellent common-mode noise rejection and maintain precise signal balance, both critical factors for ensuring data integrity, particularly in electrically noisy environments. Furthermore, the PE-53690T is designed to comply with stringent safety standards, providing an added layer of protection for connected devices and systems. The transformer includes enhanced surge protection mechanisms, effectively safeguarding equipment against unexpected voltage spikes and transient events, further enhancing its reliability, operational longevity, and ensuring seamless and uninterrupted network operation, even in the face of unpredictable external factors. Its robust construction and adherence to industry best practices make it a trusted and dependable solution for a wide variety of networking applications.
Key Specifications:
Turns Ratio (TX/RX): 1CT:1CT
Open Circuit Inductance (OCL): 350 μH minimum
Isolation Voltage: 1500 Vrms