The PE-53680T is a meticulously crafted Ethernet pulse transformer module designed by Pulse Electronics to deliver superior signal isolation and impedance matching for 10/100/1000 Base-T Ethernet applications. This crucial component is engineered to ensure robust data transmission and unwavering network performance, even in the most demanding operational environments.
Applications
- Integration within Gigabit Ethernet (GbE) network interfaces to facilitate high-speed data transfer capabilities
- Implementation in Network Interface Cards (NICs) used in servers, high-performance workstations, and advanced embedded systems
- Incorporation into motherboards to provide reliable wired network connectivity for both desktop and server solutions
- Deployment in Ethernet switches and routers that form the backbone of complex network infrastructures, optimizing data routing
- Utilization in industrial Ethernet applications, where resilient performance is paramount in harsh and challenging environmental conditions
Features
- Supports 10/100/1000 Base-T Ethernet speeds, offering versatile connectivity options tailored to diverse network requirements
- Provides robust electrical isolation to protect sensitive circuitry from voltage surges and disruptive electrical noise, ensuring system integrity
- Complies strictly with IEEE 802.3 standards, guaranteeing seamless interoperability and compatibility across a wide array of Ethernet networks
- Exhibits exceptionally low insertion loss, minimizing signal degradation and maximizing signal strength for optimal data transmission efficiency
- Offers high return loss, effectively mitigating signal reflections and distortions, thereby enhancing overall signal quality and data integrity
- Designed with a compact surface mount package, enabling efficient printed circuit board (PCB) layout and reducing overall board space requirements
- Operates reliably across a broad temperature range from -40°C to +85°C, making it suitable for use in diverse environmental conditions
- Fully RoHS compliant, adhering to stringent environmental regulations and minimizing the use of hazardous substances in its construction
Benefits
- Enhances overall network reliability by effectively isolating the Ethernet Physical Layer (PHY) from external interference and voltage fluctuations, ensuring stable operation
- Optimizes signal integrity, significantly reducing data transmission errors and improving the overall performance and stability of the network
- Facilitates adherence to stringent safety and regulatory requirements pertaining to network hardware and system design, ensuring compliance
- Minimizes electromagnetic interference (EMI), creating a cleaner signal environment and reducing the potential for interference with neighboring electronic devices
- Streamlines and simplifies circuit board design and manufacturing processes, owing to its compact size and efficient surface mount configuration
- Offers a cost-effective solution for implementing robust and reliable Ethernet interfaces across a wide range of applications and system architectures
- Ensures consistent and dependable performance, even in the most challenging and demanding industrial environments where reliability is critical
Additional Details
The PE-53680T Ethernet pulse transformer is manufactured utilizing high-quality materials, guaranteeing exceptional long-term stability and reliable performance. Its design facilitates easy and efficient integration into a broad range of Ethernet-based systems. The precise electrical characteristics of this transformer are meticulously engineered to optimize performance within high-speed Ethernet networks, making it an ideal choice for applications where dependable network connectivity is of paramount importance. This component is also designed to provide excellent common-mode noise rejection and maintain precise signal balance, both critical factors for ensuring data integrity, especially in electrically noisy environments. Furthermore, the PE-53680T is designed to comply with stringent safety standards, providing an added layer of protection for connected devices and systems. The transformer includes enhanced surge protection mechanisms, effectively safeguarding equipment against unexpected voltage spikes and transient events, further enhancing its reliability and operational longevity.
Key Specifications:
Turns Ratio (TX/RX): 1CT:1CT
Open Circuit Inductance (OCL): 350 μH minimum
Isolation Voltage: 1500 Vrms