EN
  • EN
  • DE

FJ8070104276809

Part No FJ8070104276809
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-10810U (12M Cache, up to 4.90 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953283-FJ8070104276809
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8070104276809 CAD Model

Description

The Intel FJ8070104276809 is a high-performance embedded microprocessor. Designed for demanding industrial, commercial, and IoT applications, it offers a robust and efficient solution for environments requiring real-time processing and reliable operation. This processor is engineered to balance performance and power consumption, making it suitable for a broad range of embedded systems.

Applications

  • Industrial automation and control systems for precise and real-time management of manufacturing processes.
  • Advanced medical imaging devices, enabling high-resolution image processing and analysis.
  • High-performance networking equipment, facilitating efficient data transmission and routing.
  • Autonomous vehicles and robotics, providing the necessary computational power for sensor processing and decision-making.
  • Digital surveillance systems, offering reliable video processing and analytics capabilities.

Features

  • Multi-core processing for enhanced performance and parallel task execution.
  • Integrated graphics processing unit (GPU) for superior visual output.
  • Advanced power management technologies to optimize energy usage.
  • Support for high-speed memory interfaces for efficient data access.
  • Built-in security features to protect against cyber threats and unauthorized access.

Benefits

  • Increased processing speed and efficiency for demanding applications.
  • Reduced energy consumption and lower operating costs.
  • Improved system security and data protection.
  • Enhanced reliability and uptime.
  • Simplified system integration and development.

Additional Details

The FJ8070104276809 microprocessor features a multi-core architecture, allowing for parallel processing and improved performance in multitasking environments. Its integrated GPU enhances its capability to handle graphically intensive applications, making it ideal for applications like medical imaging and digital signage. The advanced power management technologies ensure efficient energy usage, reducing overall operating costs and extending the lifespan of battery-powered devices. The processor also supports high-speed memory interfaces, enabling rapid data transfer and access. Built-in security features, such as Intel's security technologies, provide robust protection against cyber threats and unauthorized access, ensuring data integrity and system reliability. Its thermal design is optimized for demanding environments, ensuring stable operation under heavy workloads. It supports virtualization technologies allowing for more efficient resource allocation and management in embedded server and cloud applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess