The PE-53651T is a high-performance Ethernet pulse transformer module manufactured by Pulse Electronics. It's engineered to provide signal isolation and impedance matching for 10/100/1000 Base-T Ethernet applications, ensuring reliable data transmission and robust network performance. This component is designed to meet or exceed industry standards for electrical isolation and signal integrity.
Applications
- Gigabit Ethernet (GbE) interfaces
- Network Interface Cards (NICs)
- Motherboard Ethernet ports
- Switches and Routers
- Industrial control systems with Ethernet connectivity
Features
- Supports 10/100/1000 Base-T Ethernet speeds
- Provides electrical isolation between the Ethernet PHY and the network
- Complies with IEEE 802.3 standards
- Designed for low insertion loss and high return loss
- Compact surface mount design
- Operating temperature range of -40°C to +85°C
- RoHS Compliant
Benefits
- Improves network reliability by isolating the Ethernet PHY from external noise and surges
- Enhances signal integrity, reducing data errors
- Facilitates compliance with safety and regulatory requirements
- Reduces electromagnetic interference (EMI)
- Simplified board layout due to compact size
- Cost-effective solution for Ethernet interface design
- Enables robust performance in harsh industrial environments
Additional Details
The PE-53651T Ethernet pulse transformer is built with high-quality materials to ensure long-term stability and reliable performance. It is designed to be easily integrated into various Ethernet-based systems, providing a robust and efficient solution for signal isolation and impedance matching. The precise electrical characteristics of the PE-53651T ensure optimal performance in high-speed Ethernet networks.
Key Specifications:
Turns Ratio (TX/RX): 1:1
OCL (Open Circuit Inductance): 350uH minimum
Isolation Voltage: 1500Vrms