EN
  • EN
  • DE

PA5249.111HLT

Part No PA5249.111HLT
Manufacturer Pulse
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002249-PA5249.111HLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA5249.111HLT CAD Model

Description

The PA5249.111HLT is a high-performance Ethernet transformer manufactured by Pulse Electronics. It's designed to provide signal isolation and impedance matching in various networking applications. This component plays a critical role in ensuring reliable data transmission and protecting sensitive circuitry from voltage surges and noise.

Applications:

  • Ethernet Networking: Used in 10/100/1000 Base-T Ethernet applications for signal isolation and impedance matching.
  • Routers and Switches: Integrated into network routers and switches to facilitate data transfer between ports.
  • Network Interface Cards (NICs): Employed in NICs to provide a robust interface between the network cable and the host system.
  • Industrial Ethernet: Utilized in industrial environments where reliable and robust network communication is crucial.
  • Power over Ethernet (PoE) applications: Can be implemented in PoE systems for signal isolation and power delivery.

Features:

  • High Isolation Voltage: Provides excellent electrical isolation to protect against voltage surges and transients.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal signal integrity.
  • Excellent Return Loss: Reduces signal reflections, improving data transmission quality.
  • Compact Design: Enables integration into space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Enhanced Network Reliability: Improves the reliability of Ethernet networks by providing signal isolation and protection.
  • Improved Signal Integrity: Minimizes signal loss and reflections, resulting in better data transmission quality.
  • Protection Against Voltage Surges: Protects network devices from damage caused by voltage surges and transients.
  • Compliance with Industry Standards: Meets industry standards for performance and safety.
  • Easy Integration: Designed for easy integration into existing network infrastructure.

Additional Details:

The PA5249.111HLT Ethernet transformer is built with high-quality materials and undergoes rigorous testing to ensure reliable performance. Its specifications typically include parameters such as inductance, turns ratio, isolation voltage, and operating temperature range. It is designed to meet the requirements of various Ethernet standards, including IEEE 802.3. It is designed to operate in standard commercial and industrial temperature ranges. The package type allows for automated assembly processes, reducing manufacturing costs. This component is crucial for maintaining signal integrity and protecting sensitive network equipment in demanding networking environments.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess