EN
  • EN
  • DE

PA1513.321T

Part No PA1513.321T
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 267387-PA1513.321T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA1513.321T CAD Model

Description

The PA1513.321T is a surface mount high performance, cost effective GPS antenna from Pulse Electronics. Designed for optimal performance in GPS applications, this antenna offers excellent signal reception and reliable positioning data. This part differs from the PA1513.261NLT by its dimensions and possibly other electrical characteristics. Please consult the datasheet for complete details.

Applications:

  • GPS Navigation Systems: Used in car navigation, personal navigation devices (PNDs), and other GPS-enabled navigation systems.
  • Asset Tracking: Integrated into tracking devices for vehicles, containers, and other valuable assets.
  • Telematics Devices: Used in telematics systems for fleet management, usage-based insurance, and vehicle diagnostics.
  • Handheld GPS Devices: Incorporated into handheld GPS receivers for outdoor activities like hiking, geocaching, and surveying.
  • IoT Devices: Employed in various IoT applications requiring GPS positioning, such as smart agriculture, environmental monitoring, and smart city initiatives.

Features:

  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring efficient manufacturing.
  • High Gain: Provides strong signal reception, even in challenging environments.
  • Low Noise Figure: Minimizes noise interference, resulting in accurate positioning data.
  • Wide Bandwidth: Supports a wide range of GPS frequencies.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved GPS Performance: Enhances the accuracy and reliability of GPS positioning data.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Reliable Operation: Provides consistent performance in various environmental conditions.
  • Global Compatibility: Supports GPS frequencies used worldwide.

Additional Details:

The PA1513.321T operates within the GPS L1 frequency band. Its compact size and surface mount design make it suitable for high-volume production. It's designed to be reflow solderable, and is often matched with a impedance of 50 ohms. Consult the datasheet for detailed electrical and mechanical specifications and to determine the specific differences between this part number and the PA1513.261NLT.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess