EN
  • EN
  • DE

APAL000808456R8T80

Part No APAL000808456R8T80
Manufacturer Pulse
Catalog Fixed Inductors
Description INDUCTOR POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 6.8 µH
Tolerance ±30%
Current Rating (Amps) 4.1 A
Current - Saturation (Isat) 3.1A
Shielding Shielded
DC Resistance (DCR) 22mOhm
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.374" L x 0.295" W (9.50mm x 7.50mm)
Height - Seated (Max) 0.177\;5;9;7;10;8;3;4;2;1;4163;535;600470;3475;419;175;4461;5838;3707;118;4713;4161;565;602143;4044;2457;600028;197;603;2035;2037;2769;283;50;495;1779;2639;5843;164;3526;1902;2685;3013;334;712;399;2019;478;240;18;4491;1465;5262;2659;2997;4956;150;3157;1589;490;811;470;4835;273;3949;5659;10;4760;2884;3012;553;945;5594;1276;817;257;486;3442;595;738;374;308;2388;5025;408;4816;587;1295;132;445;600350;17;1712;15;1951;237;1575;2679;1102;2577;541;909;716;1292;732;2840;818;0;104006;46070;96224;118101;80954;80956;46071;9191;46072;77368;118094;83697;83707;68903;68904;68905;68906;38042;65560;35698;38043;65561;65562;37351;38044;65563;112166;118240;35699;65564;51208;65565;35700;51209;80961;83705;68907;9192;68908;83696;68909;68910;68911;96225;51210;65566;51211;65567;80963;51212;65568;80962;80948;9196;112167;23936;80949;9193;68912;68913;68914;23934;96226;41277;74932;80953;41337;112168;1910;41304;9197;1911;354;23940;23935;23938;68915;68916;68917;68918;96227;9715;41278;364;5694;1912;41305;351;41279;51213;80952;1913;41280;1914;118241;1915;41306;9198;1749;118242;118243;19354;119;442;443;444;41338;21232;21233;23937;68919;352;68920;5695;65569;9199;9200;19355;1402;41307;1403;41308;10958;16355;5797;1413;8402;3770;8403;8404;8405;8406;1197;41300;22113;8407;8408;1803;1416;8409;8410;8411;8412;6215;9201;32802;28794;114237;1916;41309;1917;41310;537;5696;10907;9202;9854;65570;1918;41311;114238;10959;10960;358;118100;5746;1919;41312;9203;9204;29295;96620;33830;590;12181;1198;41313;1920;41301;592;12184;118244;118245;30834;8830;73182;5811;41314;403;1610;1670;1951;41315;96622;405;1671;1674;10961;33162;1923;41281;118246;118247;404;1672;1673;4205;540;5747;118248;118249;1196;41282;1924;41283;353;41284;49968;73183;41535;65571;73184;1925;41285;4832;33163;33164;1926;41286;10963;1927;9942;100052;118292;5754;10964;5188;4655;38238;38239;114508;1928;41287;1929;41288;3697;74177;732;2085;737;2086;50879;1199;41289;1930;41290;856;1653;20721;20730;7991;25304;25301;25322;120571;25311;25302;25307;25300;25298;25303;21867;130125;14697;51546;127110;738;14292;26761;2311;30839;1139;82;33545;3476;2087;1933;41291;2088;1934;41292;1935;41293;1936;41294;729;349;5697;1937;41295;1939;41296;1952;41222;10965;1953;9051;1954;41228;1961;41229;350;5698;630;8832;50880;41518;37194;7501;50881;864;50886;359;5699;25342;360;5700;48410;44188;1956;41230;1957;408;823;14297;41231;5992;151;29234;43128;8030;33680;852;5701;27141;829;396;398;399;6298;8295;400;33165;33166;41521;2227;8413;5190;857;397;409;858;462;859;407;1611;745;3993;27297;47943;58784;12254;406;19497;2090;2091;361;5702;47292;631;824;825;401;402;2561;632;1462;2344;103091;28049;103092;120322;103093;103094;4206;56647;84438;114060;101530;51183;93708;93709;56490;117938;97543;117939;103095;103096;88241;98664;92521;96387;92520;101531;101532;118104;118109;88242;86387;88243;88840;86663;110843;122168;109911;109910;109796;109937;109935;109884;36161;36162;36163;64388;36164;36165;36166;32585;32586;32587;63676;28911;133216;28912;41205;133215;28913;133237;28914;120877;120878;120879;28915;133236;28916;42925;28917;46388;46389;28918;46390;94870;94871;28919;28920;6296;32588;24674;114810;46400;41206;24675;114811;42926;41207;24676;24678;47252;24677;24741;41208;42364;42365;24821;32589;24822;121664;121838;121665;121957;121839;121666;121958;121667;121959;76417;24823;24824;32590;93047;24825;24826;24827;24829;24828;24830;24831;24832;24833;24834;24835;24836;46396;46391;46395;101533;101534;40;104007;128454;82666;86352;82667;86353;82668;86354;8267
Ultra Librarian 3D Model Ultra Librarian APAL000808456R8T80 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess