EN
  • EN
  • DE

SMT-0820-S-R

Part No SMT-0820-S-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description AUDIO MAGNETIC XDCR 4-6V SMD / Audio Transducer Electromagnetic 4Vp-p 6Vp-p 70mA 5Vp-p 85dBAdBA 1500Hz to 2500Hz Surface Mount Solder Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer PUI Audio, Inc.
Series SMT
Packaging Reel package
Driver Circuitry Transducer, Externally Driven
Input Type peak-peak Signal
Voltage Rating DC 5V
Voltage Range 4 ~ 6V
Frequency 2kHz
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB @ 5V, 10cm
Operating Supply Current 70mA
Port Location Side
Operating Temperature Range -30°C ~ 70°C
Mounting SMD
Termination Solder Pads
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Maximum) 0.177" (4.50mm)
Win Source Part Number 796001-SMT-0820-S-R
Popularity Medium
Supply and Demand Status Limited
Family Name SMT-0820-S-R
Introduction Date August 10, 2005
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SMT-0820-S-R CAD Model

Description

The PUI Audio SMT-0820-S-R is a magnetic transducer designed for use in audio products. With a frequency of 2kHz and a voltage range of 4-6V, this transducer operates in single tone mode and has a sound pressure level of 85dB @ 5V, 10cm.

  • Drive: Externally Driven
  • Current Supply: 70mA
  • Temperature Range: -30°C to 70°C
  • Height: 0.177 inches
  • Mounting: Surface Mount
  • Termination: Solder Pads

You May Also Be Interested in

PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6565 $58.5040
39+ $3.0002 $117.0078
60+ $2.9066 $174.3960
83+ $2.8128 $233.4624
107+ $2.7190 $290.9330
143+ $2.4377 $348.5911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess