EN
  • EN
  • DE

AI-3238-TF-LW140-R

Part No AI-3238-TF-LW140-R
Manufacturer PUI Audio, Inc.
Catalog Audio Accessories
Description BUZZER PIEZO 12V 32MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 10mA 3.8kHz 106dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr PUI Audio, Inc.
Series AI
Package Bulk
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 3 ~ 20V
Frequency 3.8kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 106dB @ 12V, 10cm
Current - Supply 10mA
Port Location Top
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Dimension 1.260" Dia (32.00mm)
Height - Seated (Max) 0.551" (14.00mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8531.80.9041
Other Names AI3238TFLW140R,AI-3238-TF-LW140-R-ND,668-1277
Standard Package 160
Win Source Part Number 968799-AI-3238-TF-LW140-R
Ultra Librarian 3D Model Ultra Librarian AI-3238-TF-LW140-R CAD Model

Description

The PUI Audio, Inc. 968799-AI-3238-TF-LW140-R is a piezo technology-based, single-tone audio product with a frequency of 3.8 kHz and a sound pressure level (SPL) of 106 dB at 12 V and 10 cm. It is manufactured by PUI Audio, Inc.

  • Technology: Piezo
  • Tone: Single
  • Frequency: 3.8 kHz
  • Sound Pressure Level (SPL): 106 dB @ 12 V and 10 cm
  • Voltage Rating: 12 V
  • Current Supply: 10 mA
  • Voltage Range: 3 ~ 20 V
  • Port Location: Top
  • Mounting Type: Panel Mount, Flange
  • Diameter: 1.260 inches
  • Temperature Range: -30°C to 85°C
  • ECCN: EAR99
  • Suitable for: Alarms, buzzers, and sirens

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 57.5X44.5 BRKT / Buzzers Indicator, Internally Driven Piezo 12 V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 23MM CUSTOM / Buzzers Transducer, Externally Driven Piezo 12 V 7mA 5kHz Custom Wire Leads
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 80mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 4 ~ 14mA 2.9kHz 68dB @ 4V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Need more? Email Us
Switchcraft Inc.
1 CHANNEL SPLITTER
Need more? Email Us
Mallory Sonalert Products Inc.
NUT BLK ALUM KNURL
Need more? Email Us
PUI Audio, Inc.
BUZZER PIEZO 12V 32MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 10mA 3.8kHz 106dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER MAGN 12V 12.6X12.6MM SMD / Buzzers Indicator, Internally Driven Magnetic 12 V 50mA 2.4kHz 90dB @ 12V, 10cm Surface Mount Solder Pads
Need more? Email Us
Knowles
TELECOIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess