EN
  • EN
  • DE

PE42521C-Z

Part No PE42521C-Z
Manufacturer pSemi
Catalog RF Switches
Description IC RF SWITCH SPDT 13GHZ 16QFN / RF Switch IC General Purpose SPDT 13 GHz 50Ohm 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr pSemi
Series UltraCMOS®, HaRP™
Package Tape & Reel
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 9kHz ~ 13GHz
Isolation 17dB
Insertion Loss 1.85dB
Test Frequency 13GHz
IIP3 65dBm
Impedance 50Ohm
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number PE42521
Other Names 1046-1088-6,1046-1088-2,PE42521MLBA-Z,1046-1088-1
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235877-PE42521C-Z
Ultra Librarian 3D Model Ultra Librarian PE42521C-Z CAD Model

Description

The PE42521C-Z is an RF switch from pSemi.

  • Series: UltraCMOS®, HaRP™
  • Package: Tape and reel
  • Circuit: SPDT
  • Topology: absorptive
  • Impedance: 50Ohm
  • Test Frequency: 13GHz
  • Frequency Range: 9kHz to 13GHz
  • Insertion Loss: 1.85dB
  • Isolation: 17dB
  • IIP3: 65dBm
  • Voltage Supply: 2.3V to 5.5V
  • Package: 16-VFQFN exposed pad
  • Supplier Device Package: 16-QFN (3x3)
  • Operating Temperature: -40°C to 85°C
  • Standard Package: 3000 switches
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 20GHZ 16QFN / RF Switch IC VSAT SPDT 20 GHz 50Ohm 16-QFN (3x3)
Lowest to $173.1344
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $183.9553
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4377 $52.0639
17+ $6.1028 $103.7476
26+ $5.9121 $153.7146
35+ $5.7213 $200.2455
46+ $5.5306 $254.4076
61+ $4.9585 $302.4685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,826 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess