EN
  • EN
  • DE

SMF05C-T7

Part No SMF05C-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094384-SMF05C-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMF05C-T7 CAD Model

Description

The SMF05C-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is specifically designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage threats. This device integrates multiple TVS diodes in a single package, offering a compact and efficient solution for protecting multiple lines simultaneously.

Applications

  • USB ports protection
  • HDMI ports protection
  • Ethernet ports protection
  • Keypads and buttons protection
  • Data lines protection in consumer electronics
  • Mobile phones and tablets

Features

  • Multi-line Protection: Protects multiple lines with a single device.
  • Low Clamping Voltage: Minimizes stress on the protected ICs.
  • Fast Response Time: Quickly clamps transient voltages.
  • Low Capacitance: Ensures signal integrity in high-speed data lines.
  • Surface Mount Package: Small footprint for space-constrained applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge events, improving the reliability of electronic devices.
  • Simplified PCB Layout: Reduces component count and simplifies PCB layout by integrating multiple protection diodes into a single package.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion, maintaining signal integrity in high-speed applications.
  • Compact Solution: Saves valuable board space due to its small footprint.
  • Cost-Effective: Offers a cost-effective solution for multi-line protection.

Additional Details

The SMF05C-T7 is designed with a low clamping voltage to prevent overvoltage damage to sensitive components. Its fast response time ensures quick clamping of transient voltages, providing effective protection. The device is available in a small surface mount package, making it suitable for portable and space-constrained applications. The low capacitance of the SMF05C-T7 makes it ideal for protecting high-speed data lines, such as USB, HDMI, and Ethernet ports. This TVS diode array offers a reliable and efficient solution for protecting electronic devices from ESD and other transient voltage threats, ultimately enhancing the durability and lifespan of the protected equipment.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess