The PSOT08C-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is specifically designed to protect sensitive electronic equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The device is commonly used in various applications where reliable overvoltage protection is crucial.
Applications
- Data lines protection
- Microcontroller protection
- I/O port protection
- Keypad protection
- Set-top boxes
- Instrumentation equipment
Features
- Low clamping voltage
- Fast response time
- Low leakage current
- Small SOT-23-6L package
- RoHS compliant
Benefits
- Enhances the reliability of electronic systems
- Protects against ESD and surge damage
- Reduces field failures
- Simplifies PCB design
- Meets industry safety standards
The PSOT08C-LF-T7 is designed with a low clamping voltage, which ensures that the voltage across the protected circuitry remains within safe operating limits during transient events. Its fast response time allows it to quickly respond to and clamp transient voltages, preventing damage to downstream components. The low leakage current minimizes power consumption during normal operation, making it suitable for battery-powered devices. The SOT-23-6L package offers a compact footprint for applications where board space is limited.
Technical Specifications:
- Package: SOT-23-6L
- Reverse Standoff Voltage: (Specific value will depend on the device version; consult datasheet)
- Clamping Voltage: (Specific value will depend on test conditions; consult datasheet)
- Peak Pulse Current: (Specific value will depend on test conditions; consult datasheet)
- Operating Temperature: -55°C to +125°C
The “LF” in the part number denotes that the component is lead-free, complying with RoHS standards. “T7” is likely a packaging or tape and reel code.