EN
  • EN
  • DE

P0406FC05C-T75-2

Part No P0406FC05C-T75-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 265188-P0406FC05C-T75-2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0406FC05C-T75-2 CAD Model

Description

The P0406FC05C-T75-2 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic equipment from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used to safeguard I/O interfaces, data lines, and power lines in a variety of applications.

Applications:

  • Smartphones and Mobile Devices
  • Tablets and E-readers
  • Laptop and Notebook Computers
  • Wearable Electronics
  • USB Ports and Interfaces
  • HDMI Ports
  • Networking and Communication Equipment

Features:

  • Low Clamping Voltage: Provides excellent protection by limiting voltage overshoot.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • ESD Protection: Exceeds industry standards, such as IEC 61000-4-2 Level 4.
  • EFT Protection: Complies with IEC 61000-4-4 standards.
  • Small Package Footprint: Saves valuable board space in compact designs.
  • Fast Response Time: Reacts quickly to transient events to provide immediate protection.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Improved System Reliability: Reduces the risk of system failures caused by transient voltage events.
  • Extended Product Lifespan: Protects sensitive components, increasing the overall durability of the product.
  • Reduced Warranty Claims: Minimizes the need for repairs and replacements due to electrical damage.
  • Enhanced Product Performance: Ensures consistent and reliable performance even in harsh electrical environments.
  • Smaller and Lighter Designs: Allows for more compact and portable electronic devices.

Additional Details:

The P0406FC05C-T75-2 offers protection for six I/O lines. It features a typical breakdown voltage of around 6.0V and a clamping voltage of approximately 9.5V at a specific test current. The package is a SOT-23 or similar small outline package. It is designed to shunt transient currents away from sensitive circuitry, preventing damage. The TVS array is capable of withstanding repetitive ESD strikes without significant performance degradation. This device is suitable for applications requiring robust ESD and surge protection in a small form factor.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess