The PT6901-SA is a display driver integrated circuit (IC) manufactured by Princeton Technology Corp. It is primarily designed for controlling and driving LED displays, commonly used in various consumer electronic devices and appliances. This IC offers a cost-effective and efficient solution for creating visually appealing and informative displays.
Applications:
- LED display panels in household appliances (e.g., washing machines, refrigerators, microwave ovens)
- Digital clocks and timers
- Instrumentation panels
- Electronic toys and games
- Point-of-sale (POS) displays
Features:
- Single-chip LED driver solution
- Built-in oscillator and display RAM
- Multiple display modes (e.g., static, dynamic)
- Adjustable display brightness
- Serial interface for communication with microcontrollers
- Low power consumption
- Segment and digit driver outputs
Benefits:
- Simplified display control: The integrated features of the PT6901-SA reduce the complexity of designing and implementing LED displays.
- Cost-effective solution: The single-chip design minimizes the number of external components required, lowering the overall system cost.
- Flexible display options: The multiple display modes and adjustable brightness allow for customization of the display appearance.
- Easy integration: The serial interface facilitates communication with a wide range of microcontrollers.
- Energy efficient: Low power consumption extends battery life in portable applications.
Additional Details:
The PT6901-SA typically supports a specific number of display digits and segments, which varies depending on the package and configuration. It communicates with a host microcontroller via a serial interface, often SPI or I2C. The IC includes internal memory to store the display data, eliminating the need for continuous data transfer from the microcontroller. The brightness of the LED display can be adjusted through software commands. It operates within a specific voltage range, usually 3V to 5V. The package type is usually DIP or SOP. For precise technical specifications, refer to the official datasheet from Princeton Technology Corp.