EN
  • EN
  • DE

PT2272-L4S

Part No PT2272-L4S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282785-PT2272-L4S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2272-L4S CAD Model

Description

The PT2272-L4S is a remote control encoder utilizing CMOS Technology, designed and manufactured by Princeton Technology Corp. This device is typically paired with a corresponding decoder, such as the PT2262, to form a complete remote control system. It's a crucial component in various wireless applications requiring a reliable and secure transmission of control signals. The L4S variant indicates a specific configuration or encoding scheme within the PT2272 series.

Applications:

  • Car Alarm Systems: Used for remote arming/disarming and other functions.
  • Remote Door Locks: Enables keyless entry systems for homes and vehicles.
  • Wireless Security Systems: Integrated into alarm panels and sensors for remote control.
  • Home Automation Systems: Controls lighting, appliances, and other devices remotely.
  • Garage Door Openers: Provides wireless control for opening and closing garage doors.

Features:

  • CMOS Technology: Offers low power consumption, extending battery life in portable applications.
  • Multiple Address Options: Provides a wide range of address codes, minimizing interference and enhancing security.
  • Data Transmission: Encodes data for wireless transmission, typically using Amplitude Shift Keying (ASK) or Frequency Shift Keying (FSK) modulation.
  • Oscillator: Requires an external oscillator for generating the carrier frequency.
  • Momentary Output: The output signal is only active while the button is pressed.

Benefits:

  • Enhanced Security: Address encoding helps prevent unauthorized access and control.
  • Low Power Consumption: Extends battery life, reducing the need for frequent replacements.
  • Ease of Integration: Simple interface for connecting to transmitters and other components.
  • Reliable Performance: CMOS technology ensures stable and consistent operation.
  • Cost-Effective Solution: Provides a balance of performance and affordability for remote control applications.

The PT2272 series generally requires an external resistor to set the oscillator frequency. The specific value depends on the desired carrier frequency. The device is typically powered by a low voltage DC supply, often in the range of 3V to 12V. The output pins are usually open-drain or open-collector, requiring pull-up resistors. Datasheets provide detailed information regarding pin configurations, electrical characteristics, and application circuits.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess