The PT2272-L2 is a remote control decoder utilizing CMOS Technology. It's designed to decode signals transmitted by a corresponding encoder, usually from the PT2270 series. This IC is a crucial component in various wireless remote control applications. The 'L2' likely indicates a specific address configuration or feature set.
Applications:
- Wireless Remote Control Receivers
- Security Systems (Decoding RF signals)
- Garage Door Openers
- Car Alarm Systems
- Home Automation Systems
Features:
- CMOS Technology: Low power consumption for extended battery life.
- Multiple Address Bits: Configurable address pins to prevent interference and ensure secure communication.
- Data Output Pins: Provides decoded data.
- Latching or Momentary Output: Configurable output mode to suit different applications.
- Valid Transmission Inhibit: Prevents false triggering due to noise.
- External Oscillator: Requires external resistor to set operating frequency.
Benefits:
- Low Power Consumption: Extends battery life in receiver applications.
- High Security: Multiple address options reduce the risk of unauthorized control.
- Simplified Circuit Design: Reduces the need for external components.
- Reliable Decoding: CMOS technology ensures stable and dependable operation.
- Versatile Output Options: Latching and momentary output modes provide flexibility.
Additional Details:
The PT2272-L2 typically operates at a 5V supply voltage. The operating frequency is determined by the value of the external resistor connected to the oscillator input. The 'L2' designation likely refers to a specific pre-configured address, which needs to match the encoder's setting. The Valid Transmission (VT) pin indicates when a valid signal is received. Proper antenna design and power supply decoupling are essential for optimal performance. It's also important to consider the output drive capability of the data pins when interfacing with other circuits.
For correct functionality, the PT2272-L2 must be paired with a compatible encoder, like one from the PT2270 series, programmed with matching address settings.