EN
  • EN
  • DE

T700163504BY

Part No T700163504BY
Manufacturer Powerex Inc.
Catalog SCRs - Single
Description SCR 1.6KV 550A TO209
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000736-T700163504BY
Manufacturer Powerex Inc.
Category Discrete Semiconductor Products -Thyristors- SCRs
Package Bulk
Package / Case TO-209 Variation
Mounting Type Chassis, Stud Mount
Supplier Device Package TO-209 Variation
Operating Temperature -40°C ~ 125°C
SCR Type Standard Recovery
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 3 V
Ultra Librarian 3D Model Ultra Librarian T700163504BY CAD Model

Description

The Powerex Inc. SCR is a standard recovery thyristor that is designed to handle a voltage of 1.6 kV and has a maximum gate trigger voltage of 3 V.

  • Applications: chassis and stud mount applications
  • Package: TO-209 Variation
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $0.6537
Renesas Electronics America
Lowest to $0.3962
Mitsubishi
Need more? Email Us
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Mitsumi
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess