EN
  • EN
  • DE

TOP253PN

Part No TOP253PN
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PROG OVP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 78%
Frequency - Switching 66kHz
Power (Watts) 25W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package DIP-8C
Mounting Through Hole
Win Source Part Number 1110933-TOP253PN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOP253PN CAD Model

Description

The TOP253PN is a 15W integrated Off-Line Switcher with advanced feature set and extended power range. This enhanced EcoSmart™ switcher incorporates a 700V power MOSFET, high voltage switched current source and PWM control, oscillator, thermal shutdown circuit, fault protection and other control circuitry onto a monolithic device.

The TOP253PN is designed to be easy to use and provides a high level of performance and integration. It features a multi-mode operation that maximizes efficiency at all loads, from light load to full load. The TOP253PN also features a low height profile, making it ideal for adapters where space is limited.

The TOP253PN includes a number of features that make it a reliable and robust solution for a variety of applications. These features include:

  • Line under-voltage detection to prevent turn-OFF glitches
  • Line over-voltage shutdown to extend line surge limit
  • Accurate programmable current limit
  • Heat sink connected to source for low EMI
  • Fully integrated soft-start for minimum start-up stress

The TOP253PN is a versatile device that can be used in a wide range of applications, including:

  • AC/DC adapters
  • Set-top boxes
  • LCD TVs
  • DVD players
  • Printers
  • Scanners
  • Power supplies for industrial and consumer electronics

Features and Benefits

  • Multi-mode operation maximizes efficiency at all loads
  • Low height profile ideal for adapters where space is limited
  • Line under-voltage detection to prevent turn-OFF glitches
  • Line over-voltage shutdown to extend line surge limit
  • Accurate programmable current limit
  • Heat sink connected to source for low EMI
  • Fully integrated soft-start for minimum start-up stress
  • Easy to use, high level of performance and integration

Applications

  • AC/DC adapters
  • Set-top boxes
  • LCD TVs
  • DVD players
  • Printers
  • Scanners
  • Power supplies for industrial and consumer electronics

Conclusion

The TOP253PN is a highly versatile and integrated Off-Line Switcher that is ideal for a wide range of applications. It offers a number of features and benefits, including multi-mode operation for high efficiency, a low height profile for space-constrained applications, and a variety of protection features for reliability and robustness.

Additional Information

The TOP253PN is available in a DIP-8 package and is RoHS compliant. It is also supported by a comprehensive design suite, including a datasheet, application notes, and reference designs.

Power Integrations

Power Integrations is a leading provider of integrated power management solutions. The company's products are used in a wide range of applications, including consumer electronics, industrial equipment, and telecommunications. Power Integrations is committed to providing innovative and efficient power management solutions that help customers reduce energy consumption and improve system performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9679 $53.2345
130+ $0.7942 $103.2460
195+ $0.7694 $150.0330
270+ $0.7445 $201.0150
350+ $0.7197 $251.8950
465+ $0.6453 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess