EN
  • EN
  • DE
  • IT

QH08BZ600

Part No QH08BZ600
Manufacturer Power Integrations
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 8A TO263AB  /  Diode Standard 600 V 8A Surface Mount TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Power Integrations
Series Qspeed™
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.15 V @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 11.1 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Capacitance @ Vr, F 25pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Operating Temperature - Junction 150°C (Max)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 800
Win Source Part Number 1086745-QH08BZ600
Ultra Librarian 3D Model Ultra Librarian QH08BZ600 CAD Model

Description

The Power Integrations QH08BZ600 is a high-voltage integrated offline switcher. This device is designed for use in power supplies, offering efficient power conversion and robust protection features.

Applications

  • Power Supplies: Used in AC-DC power supplies for consumer electronics, industrial equipment, and other applications.
  • LED Lighting: Suitable for LED driver applications, providing efficient and reliable power conversion for lighting systems.
  • Chargers: Integrated into battery chargers for mobile devices, power tools, and other rechargeable products.
  • Auxiliary Power Supplies: Employed in auxiliary power supplies for appliances and other electronic devices.

Features

  • Integrated MOSFET: Incorporates a high-voltage MOSFET for efficient switching and reduced component count.
  • Frequency Jittering: Implements frequency jittering to reduce EMI emissions and improve system performance.
  • Overvoltage Protection (OVP): Includes OVP to protect the power supply and connected devices from voltage surges.
  • Overcurrent Protection (OCP): Features OCP to prevent damage from excessive current draw.
  • Thermal Shutdown Protection (OTP): Provides OTP to protect the device from overheating.

Benefits

  • High Efficiency: Delivers efficient power conversion, reducing energy consumption and heat generation.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Reduced Component Count: Integrated design minimizes the number of external components, simplifying design and reducing cost.
  • Improved EMI Performance: Frequency jittering reduces EMI emissions, improving system reliability and compliance with regulatory standards.
  • Simplified Design: Integrated features and simplified control circuitry make it easier to design and implement power supplies.

Additional Details

The Power Integrations QH08BZ600 is designed to provide efficient and reliable power conversion in a variety of applications. Its integrated features and comprehensive protection functions make it a suitable choice for power supply designers seeking to create robust and cost-effective solutions. The device is designed to meet stringent regulatory requirements and undergoes rigorous testing to ensure compliance and performance. Its ease of use and high level of integration make it a versatile option for a wide range of power supply applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess