EN
  • EN
  • DE

TIC216D

Part No TIC216D
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description SILICON TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1267345-TIC216D
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIC216D CAD Model

Description

The TIC216D is a silicon triac manufactured by Power Innovations Ltd. Triacs are three-terminal AC switches that are commonly used to control AC power to loads such as lamps, motors, and heaters. The TIC216D is designed for applications requiring moderate current handling capability and sensitivity.

Applications

  • Light Dimmers: Controlling the brightness of incandescent and halogen lamps.
  • Motor Speed Control: Adjusting the speed of small AC motors in appliances and tools.
  • Heater Control: Regulating the temperature of electric heaters.
  • Solid-State Relays: Used as a switching element in solid-state relays.
  • AC Power Switching: General-purpose switching of AC power.

Features

  • Sensitive Gate Triggering: Requires a small gate current to trigger, making it compatible with low-power control circuits.
  • High Blocking Voltage: Can withstand high AC voltages in the off state.
  • High Surge Current Capability: Can handle large surge currents without damage.
  • Isolated Package: The package provides electrical isolation between the terminals and the mounting surface.

Benefits

  • Easy to Control: Sensitive gate triggering simplifies the control circuit design.
  • Reliable Switching: Provides reliable switching of AC power.
  • Safe Operation: High blocking voltage ensures safe operation in high-voltage applications.
  • Robust Design: High surge current capability protects against transient surges.
  • Electrical Isolation: Isolated package enhances safety and reduces the risk of electrical shock.

Technical Specifications: The TIC216D typically has a blocking voltage (VDRM) rating of 600V and an on-state current (IT(RMS)) rating of 6A. The gate trigger current (IGT) is typically less than 10mA. The surge current (ITSM) capability is typically around 60A. The isolation voltage is typically 2500V RMS. The operating temperature range is typically -40°C to +125°C. The package is usually a TO-220 insulated package which offers good thermal performance and electrical isolation. This triac is designed to operate with standard AC line voltages and frequencies (50Hz or 60Hz). The sensitive gate characteristic allows for direct interfacing with microcontrollers and other low-power control circuits, simplifying the overall system design.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess