EN
  • EN
  • DE

P32-100SXE

Part No P32-100SXE
Manufacturer Polytronics Technology Corp
Catalog DC DC Converters
Description AC/DC CONVERTER 100V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 105 ~ 240 VAC
Voltage - Output 1 100V
Current - Output (Max) 25mA
Applications ITE (Commercial)
Features SCP
Operating Temperature -25°C ~ 71°C
Mounting Type Through Hole
Package / Case 7-DIP Module, 5 Leads
Size / Dimension 3.50" L x 2.50" W x 1.25" H (88.9mm x 63.5mm x 31.8mm)
Approval Agency CE, cURus, UL
Standard Number -;5;9;7;10;8;3;4;2;1;5006;2057;602360;505;3550;454;2622;179;4723;2034;440;1776;102;49;603;2647;2387;3182;3986;4779;1866;5276;2725;811;4457;600330;2326;945;68;846;497;132;285;1951;3989;1102;5578;62;1470;3388;818;0;111767;111768;107457;127984;107458;107459;127990;127977;89312;107460;107461;111769;127972;127989;107462;127973;107463;127992;127979;127978;107464;107465;107466;89313;89314;127983;127980;127981;107467;127986;127988;89315;91639;91644;107468;107469;127975;107471;127991;89316;107765;127993;107472;107473;107474;127976;89317;127985;89318;127982;127987;127974;89319;89320;89321;107758;111770;111771;111772;111773;89322;43599;43598;43601;43602;66605;66606;66607;66608;66609;66610;66611;44748;44749;66613;90891;124046;124047;124048;124049;124050;124051;105366;67592;89973;128563;128494;128562;72328;82648;83759;131729;83756;83755;131727;131728;131726;83757;83758;131725;82659;125888;82653;83900;82649;83761;83760;125889;83763;131724;83766;83767;82654;83769;82651;83770;102077;82650;131722;131723;83771;82655;83772;83901;83775;131721;83903;83902;83776;128601;94792;131720;83777;82658;83778;96376;82656;82652;83904;87834;131719;83905;83906;128766;131718;94794;83780;83781;96377;83779;83782;99759;131717;109085;128767;83783;83784;83785;83787;83788;96378;83806;83907;83786;83790;109086;83789;109087;128769;94795;131716;94796;128953;83791;83792;87133;131714;80588;83908;83794;83795;83793;83796;131713;131711;131712;132368;132366;132367;131710;131630;131631;131632;102096;102083;83909;131709;32801;35399;46246;110462;79770;128642;82612;82613;124052;124053;87730;75553;87731;13082;13083;13084;13085;13086;13087;13088;13090;13091;13092;13093;13094;13095;13096;13097;13098;13099;80899;80900;80895;80891;80897;80892;80893;80894;80896;68264;114653;120816;93756;120594;68265;74547;68266;68267;74632;68268;68269;102270;68271;68270;68272;120817;68299;68298;68273;77194;94955;68274;68275;93779;68305;61447;61448;59414;59415;94386;94390;103051;110074;110075;110076;110112;110077;110078;67593;57938;67594;67595;90340;112074;111879;42263;67596;66708;67597;132327;66709;66710;66712;66713;66714;66715;66711;112170;112208;111878;112072;112073;112075;124250;124251;111874;50929;66733;66734;81749;81750;111868;111877;112224;13002;13164;13009;131595;81702;81359;81703;81360;81361;81704;113633;60087;60088;60089;60090;60091;60092;60093;66824;66825;66826;79773;67598;67599;13356;67600;67601;53722;67602;67603;67604;67605;67606;13360;67607;67608;103021;103023;88086;32932;13362;13363;67609;67610;67611;51717;67612;67613;67614;116336;118678;115158;116194;116335;115078;85794;116198;105723;112648;87086;105724;111032;116339;116200;105725;116040;108103;90219;90220;111033;111034;105726;116063;116064;114997;116065;116067;116205;85795;85796;114834;111035;114835;108104;116068;108105;116044;111036;114836;116045;105727;116046;116142;116144;114998;114838;116146;116147;116341;116074;115903;115905;92483;92484;92482;115906;116157;116053;115683;115684;116161;115685;105728;116164;116165;115157;105729;115909;115910;105730;118679;116343;116345;116166;84981;84999;66919;111897;111882;111894;117536;117537;117538;117539;112196;112078;60286;60288;109440;60498;60068;65239;65240;60069;111915;111931;60097;132145;132139;60098;132134;132147;132144;65241;132142;132138;120270;65242;132140;120271;132135;66970;132133;132132;132136;79774;132141;79775;79776;132137;132148;132146;132143;85006;111892;84982;112221;128724;60369;72824;10548;96444;95876;95858;96445;96201;96446;95859;96203;96447;96204;96448;96449;96450;96205;96451;96206;7025
Ultra Librarian 3D Model Ultra Librarian P32-100SXE CAD Model

Description

NULL

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 25W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 5V 75W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 60W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 15V 101W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 2W
Lowest to $80.6487
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 66W
Need more? Email Us
Traco Power
DC DC CONVERTER 2.5V 1.3W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess