EN
  • EN
  • DE

PM29F002T-90PC

Part No PM29F002T-90PC
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description 2 Megabit (256K X 8) 5.0 Volt-only CMOS Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277704-PM29F002T-90PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM29F002T-90PC CAD Model

Description

The PM29F002T-90PC is a 2-Megabit (256K x 8) CMOS 3.0 Volt-only Flash memory device manufactured by PMC-Sierra. It is designed for high-performance, low-power applications requiring fast read access and reliable data storage. This memory device utilizes advanced process technology to deliver superior performance and reliability.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller-based applications
  • Data logging and storage
  • Firmware storage
  • Industrial control systems

Features

  • Organization: 256K x 8
  • Supply Voltage: 3.0V only
  • Access Time: 90ns
  • Sector Erase Architecture: Uniform sector size for efficient memory management
  • Low Power Consumption: Ideal for battery-powered applications
  • Automatic Write Protection: Prevents accidental data corruption during power transitions
  • Endurance: 100,000 program/erase cycles per sector
  • Data Retention: 20 years
  • Package: PDIP, TSOP

Benefits

  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity and prevents data loss.
  • Ease of Integration: Simplifies system design and reduces development time.
  • Cost-Effective Solution: Provides a high-performance memory solution at a competitive price.

Additional Details

The PM29F002T-90PC offers a sector erase architecture, which allows for selective erasure of memory blocks, optimizing memory usage and reducing erase times. The device also features automatic write protection, safeguarding data against unintentional writes during power-up or power-down sequences. It is available in various package options, including PDIP and TSOP, to accommodate different board layouts and assembly requirements. The device guarantees a minimum of 100,000 program/erase cycles per sector and a data retention period of 20 years, ensuring long-term data reliability.

The PM29F002T-90PC from PMC-Sierra is a robust and reliable Flash memory solution suitable for a wide range of embedded applications, providing the necessary performance and features for demanding environments.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess