EN
  • EN
  • DE

PM-WAC-021-C-X

Part No PM-WAC-021-C-X
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 279248-PM-WAC-021-C-X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM-WAC-021-C-X CAD Model

Description

The PM-WAC-021-C-X, manufactured by PMC-Sierra, is a highly integrated Wireless Access Controller (WAC) designed for enterprise and carrier-grade Wi-Fi applications. This controller is engineered to provide robust performance, scalability, and advanced features to meet the demands of modern wireless networks.

Applications

  • Enterprise Wireless Networks: Used in access points to provide Wi-Fi connectivity in office buildings, schools, and hospitals.
  • Carrier-Grade Wi-Fi: Implemented in wireless infrastructure to support public Wi-Fi hotspots and mobile data offloading.
  • Industrial IoT: Provides reliable wireless connectivity for industrial sensors, controllers, and devices.
  • Smart City Infrastructure: Facilitates wireless communication for smart streetlights, surveillance systems, and public transportation.
  • Residential Gateways: Enables advanced Wi-Fi features in home routers and gateways.

Features

  • High-Performance Processing: Equipped with a powerful processor to handle high volumes of wireless traffic.
  • Advanced Security: Supports WPA3, AES encryption, and other security protocols to protect wireless communications.
  • Quality of Service (QoS): Implements QoS mechanisms to prioritize critical applications and ensure optimal performance.
  • Multiple Radio Support: Capable of managing multiple radio interfaces, including 2.4 GHz and 5 GHz bands.
  • Scalable Architecture: Designed to support a large number of concurrent users and devices.
  • Advanced Management: Provides comprehensive management and monitoring capabilities through web-based interfaces and APIs.
  • Energy Efficiency: Optimized for low power consumption to reduce operating costs.
  • Compliance: Compliant with IEEE 802.11 standards for Wi-Fi connectivity.

Benefits

  • Improved Network Performance: High-performance processing and QoS features ensure optimal wireless network performance.
  • Enhanced Security: Advanced security protocols protect wireless communications from unauthorized access.
  • Increased Scalability: Scalable architecture supports a large number of concurrent users and devices.
  • Simplified Management: Comprehensive management and monitoring capabilities simplify network administration.
  • Reduced Operating Costs: Energy-efficient design reduces power consumption and lowers operating costs.
  • Reliable Connectivity: Robust design ensures reliable wireless connectivity in demanding environments.
  • Faster Time-to-Market: Integrated solution reduces development time and accelerates time-to-market for new wireless products.

Additional Details

The PM-WAC-021-C-X is typically integrated into access point designs, along with radio front-ends and other necessary components. Its flexible architecture allows it to be adapted to various wireless standards and frequencies. The device’s firmware is often customizable to meet specific application requirements.

This Wireless Access Controller is designed to provide a stable and secure wireless environment, crucial for data-sensitive applications and high-density user environments. Its advanced capabilities make it a valuable component for any organization seeking to enhance its wireless infrastructure.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess