EN
  • EN
  • DE

1403367

Part No 1403367
Manufacturer Phoenix Contact
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 8P8C SHIELDED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Round Cable, Solid or Stranded Wires
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Shielding Shielded
Ratings Cat5e
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Termination IDC
Length 2.709" (68.80mm)
Color Translucent - Clear
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631322-1403367
Ultra Librarian 3D Model Ultra Librarian 1403367 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Samtec Inc.
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
TE Connectivity
METAL PLUG RJ45 CAT5E 8P
Need more? Email Us
Stewart Connector
CONN MOD PLUG 10P10C SHIELDED
Need more? Email Us
Amphenol CONEC
PLUG ASSY RJ45 CAT.6A
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess