The PL611-01-794TC-R is a clock generator IC manufactured by PhaseLink Corporation. This device is designed to provide precise and stable clock signals for various electronic systems. As a part of the PL611 series, it's built to deliver robust timing solutions.
Applications
- Networking devices such as switches, routers, and hubs
- PC motherboards and embedded systems
- Storage devices, including hard drives and SSDs
- Video processing equipment
- Industrial automation systems
Features
- Generates multiple clock outputs
- Low jitter performance for signal integrity
- Supports different output clock formats (e.g., LVCMOS)
- Integrated PLL (Phase-Locked Loop) for frequency synthesis
- Small form factor packaging for space-saving designs
- Operating Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
Benefits
- Ensures stable and accurate timing for connected components
- Improves overall system performance by minimizing timing errors
- Reduces design complexity with integrated functionality
- Enhances reliability in various operating conditions
- Reduces EMI (Electromagnetic Interference)
Additional Details
The PL611-01-794TC-R clock generator utilizes a PLL to generate specific output frequencies from a reference clock source. The integration of loop filter components reduces the number of external components required and simplifies the design process. Designed for low phase noise and jitter, it ensures signal quality in high-speed digital applications. Specific details regarding the exact output frequencies, jitter specifications, and power consumption are available in the PhaseLink Corporation datasheet for this particular model.
This is commonly a surface-mount device. Always check the datasheet for appropriate usage.