EN
  • EN
  • DE

SEL3833B-187.5000

Part No SEL3833B-187.5000
Manufacturer Pericom
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006
Reference case LCC
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
Win Source Part Number 756498-SEL3833B-187.5000
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SEL3833B-187.5000 CAD Model

Description

The SEL3833B-187.5000 is a high-performance, low-jitter crystal oscillator from Pericom (now Diodes Incorporated). It is designed to provide a stable and accurate clock signal for various electronic applications. This oscillator operates at a frequency of 187.5 MHz and is known for its excellent frequency stability and low phase noise.

Applications:

  • Networking equipment (e.g., routers, switches)
  • Data centers and servers
  • High-speed data communication systems
  • Test and measurement equipment
  • Clock generation and synchronization circuits

Features:

  • Frequency: 187.5 MHz
  • Low Jitter: Minimizes timing errors and improves signal integrity.
  • High Frequency Stability: Ensures consistent and reliable clock performance over a wide temperature range.
  • 3.3V Operation: Compatible with standard 3.3V logic levels.
  • LVPECL Output: Provides a differential output signal with excellent noise immunity.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Excellent Phase Noise: Low phase noise contributes to improved system performance.

Benefits:

  • Improved System Performance: The low jitter and high stability of the oscillator enhance the overall performance of the system.
  • Reduced Timing Errors: Minimizing timing errors leads to more reliable data transmission and processing.
  • Enhanced Signal Integrity: The LVPECL output and low phase noise contribute to improved signal integrity.
  • Simplified Design: The oscillator is easy to integrate into various circuits.
  • Reliable Clock Source: Provides a stable and accurate clock signal for critical applications.

Additional Details:

The SEL3833B-187.5000 crystal oscillator is designed to meet the stringent requirements of high-speed digital systems. It features a low-jitter design that minimizes timing errors and improves signal integrity. The oscillator operates from a 3.3V supply and provides an LVPECL output signal. It is available in a small surface-mount package. The typical operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess