EN
  • EN
  • DE

PT7A4401CJ

Part No PT7A4401CJ
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283238-PT7A4401CJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT7A4401CJ CAD Model

Description

The PT7A4401CJ is a low-voltage supervisory circuit manufactured by Pericom (now Diodes Incorporated). Similar to the PT7A4401BJ, it monitors the power supply voltage in microprocessor and digital systems and provides a reset signal when the voltage falls below a specified threshold, preventing erroneous operation.

Applications:

  • Microprocessor systems
  • Microcontroller systems
  • Digital signal processors (DSPs)
  • Embedded systems
  • Critical voltage monitoring
  • Portable devices

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Reset Output: Provides an active-low reset signal.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Available in small surface-mount packages.
  • Defined Reset Output Valid Down to VCC = 1.2V: Ensures reliable reset assertion even at very low supply voltages.
  • Built-in Glitch Immunity: Prevents false resets due to transient voltage dips or spikes.
  • No external components required: Simplifies board design.

Benefits:

  • Prevents System Malfunctions: Ensures proper system initialization and operation by asserting a reset during power-up, power-down, and voltage dips.
  • Improved System Reliability: Protects the system from data corruption and unpredictable behavior caused by low voltage conditions.
  • Reduced Power Consumption: Low supply current contributes to energy efficiency.
  • Simplified Design: Requires minimal external components, saving board space and reducing design complexity.
  • Reliable Reset Assertion: Guarantees reset operation even at very low voltages, ensuring system integrity in critical situations.

Additional Details:

The PT7A4401CJ monitors a single voltage supply. The reset threshold voltage is pre-determined and is specific to the part number, likely different from the PT7A4401BJ. The device offers a precise and reliable way to monitor the supply voltage and assert a reset signal when the voltage falls below this threshold. Its glitch immunity prevents false resets caused by transient voltage variations, ensuring stable system operation. The PT7A4401CJ is often used in applications where data integrity and system reliability are crucial, such as embedded systems, industrial control equipment, and portable devices.

You May Also Be Interested in

NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5160 $58.0640
10+ $11.9104 $119.1040
16+ $11.5385 $184.6160
21+ $11.1654 $234.4734
27+ $10.7935 $291.4245
36+ $9.6777 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess