The PI74LPT244LC is an octal buffer/line driver with 3-state outputs from Pericom Semiconductor. It's part of the Low Power Transceiver (LPT) family, focusing on minimizing power consumption while providing efficient signal driving capabilities. This device is commonly used to boost signal strength or isolate sections of a circuit.
Applications
- Memory addressing
- Clock distribution networks
- Data bus buffering
- Line driving applications
- Signal isolation
Features
- Octal buffer/line driver configuration
- 3-state outputs for bus isolation
- Low power consumption design
- 3.3V operating voltage
- High-speed data transfer
- TTL-compatible inputs
- Available in SOIC and other surface-mount packages
Benefits
- Increased signal driving capability
- Circuit section isolation
- Reduced power consumption
- Simplified system design
- Easy integration with TTL logic circuits
Additional Details
The PI74LPT244LC operates at a 3.3V supply voltage and incorporates 3-state outputs which allow the device to be effectively disconnected from the bus, thus preventing bus contention in systems where multiple devices share the same bus. Its inputs are TTL compatible, simplifying integration with various other logic families. Typically available in SOIC (Small Outline Integrated Circuit) packages, the PI74LPT244LC is suitable for surface mounting on printed circuit boards. This buffer/line driver is designed to minimize ground bounce and noise, contributing to cleaner signal transmission. Typical operating temperature range is from -40°C to +85°C.