EN
  • EN
  • DE

PI74FCT373TLEX

Part No PI74FCT373TLEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275143-PI74FCT373TLEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT373TLEX CAD Model

Description

The PI74FCT373TLEX is an octal transparent latch with 3-state outputs from Pericom Semiconductor (now Diodes Incorporated). This device belongs to the FCT (Fast CMOS Technology) family and is designed for high-speed data storage and retrieval applications. It allows data to pass through when the latch enable (LE) input is high and stores the data when LE is low. The 3-state outputs enable the device to be disconnected from the bus, facilitating shared bus architectures.

Applications:

  • Data storage in high-speed digital systems
  • Address latching for memory interfaces
  • I/O port expansion
  • Data bus buffering
  • Microprocessor systems

Features:

  • Fast Propagation Delay: FCT technology ensures rapid data transfer.
  • TTL-Compatible Inputs: Allows seamless interfacing with TTL logic levels.
  • Octal Latch: Eight individual latches for parallel data storage.
  • Transparent Latch: Data passes through when LE is high.
  • 3-State Outputs: Enables the outputs to be disabled.
  • Low Power Dissipation: CMOS technology minimizes power consumption.
  • High Output Drive Capability: Provides sufficient current to drive multiple loads.

Benefits:

  • Improved System Performance: High-speed operation reduces bottlenecks.
  • Simplified Bus Architecture: 3-state outputs enable efficient bus sharing.
  • Reduced Power Consumption: CMOS technology contributes to energy efficiency.
  • Enhanced Data Integrity: Reliable data storage and retrieval.
  • Easy Integration: TTL-compatible inputs simplify interfacing.

The PI74FCT373TLEX is typically packaged in a SOIC (Small Outline Integrated Circuit) or TSSOP (Thin Shrink Small Outline Package) for surface mounting. It operates over a wide temperature range, making it suitable for both industrial and commercial environments. It's suitable for applications where temporary data storage and high-speed operation are crucial, such as in memory interfaces and data acquisition systems.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,655 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess