The PI74FCT162511TVX is a 16-Bit Universal Bus Transceiver with parity generator/checker from Pericom Semiconductor (now Diodes Incorporated). It is part of the FCT (Fast CMOS Technology) family, known for its high speed and low power consumption. This transceiver is designed for high-performance bus interface applications, particularly where parity checking is essential for data integrity.
Applications
- High-speed data transmission systems
- Parity checking in data storage systems
- Bus interface in computer systems
- Networking applications requiring error detection
- Data communication systems
Features
- 16-bit bidirectional data path
- Integrated parity generator/checker
- TTL-compatible inputs
- High-speed operation
- Low power consumption
- Output enable (OE) control for bus isolation
- Parity enable control
Benefits
- Improved data integrity with integrated parity checking
- High-speed data transfer capabilities
- Easy integration with TTL logic levels
- Reduced power consumption for energy efficiency
- Flexible bus control with OE input
Additional Details
The PI74FCT162511TVX operates from a 5V power supply. It provides both parity generation and checking capabilities, enhancing data integrity during transmission. The device includes an output enable (OE) input for controlling the transceiver's outputs, allowing for bus isolation when needed. It's typically available in surface-mount packages like TSSOP, making it suitable for high-density board designs. The parity function can be enabled or disabled depending on the system requirements. The inclusion of parity generation/checking makes this device suitable for applications where data corruption is a concern.