The PI74FCT162245TVC is a 16-bit bidirectional transceiver from Pericom Semiconductor (now Diodes Incorporated) designed for high-speed, low-power applications. It belongs to the FCT (Fast CMOS Technology) logic family, offering a significant improvement in speed over standard CMOS logic while maintaining low power consumption. This transceiver is commonly used to interface between buses with different voltage levels or to isolate sections of a system.
Applications
- High-speed data transfer systems
- Bus transceivers in computer systems
- Networking equipment
- Level translation between different voltage domains
- Memory interfacing
Features
- 16-bit bidirectional data path
- TTL-compatible inputs
- Low ground bounce
- High-speed operation: tpd = 4.0 ns (typical)
- Low power consumption
- Output enable (OE) control for bus isolation
- Direction control (DIR) for transmit/receive selection
- Available in various packages, including TSSOP and SSOP
Benefits
- Improved system performance due to fast propagation delay
- Reduced noise and signal degradation
- Easy integration with TTL logic levels
- Lower power consumption leads to increased energy efficiency
- Flexible bus control with OE and DIR inputs
- Space-saving package options
Additional Details
The PI74FCT162245TVC operates from a 5V power supply. Its TTL-compatible inputs allow for easy interfacing with a wide range of digital systems. The device features an output enable (OE) input that, when asserted low, enables the outputs, allowing data to pass through the transceiver. When OE is asserted high, the outputs are disabled, effectively isolating the bus. A direction control (DIR) input determines the direction of data flow. When DIR is low, data flows from A to B; when DIR is high, data flows from B to A. The low ground bounce characteristic minimizes noise generation during switching, contributing to the overall signal integrity of the system. The device is typically available in surface-mount packages like TSSOP (Thin Shrink Small Outline Package) and SSOP (Shrink Small Outline Package), making it suitable for high-density board designs. It adheres to industry-standard specifications for 16-bit transceivers.