EN
  • EN
  • DE

PI74FCT162245ATAX

Part No PI74FCT162245ATAX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275044-PI74FCT162245ATAX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT162245ATAX CAD Model

Description

The PI74FCT162245ATAX is a 16-bit bidirectional transceiver manufactured by Pericom Semiconductor (now Diodes Incorporated). It's designed for high-speed, low-power data transmission between two buses or systems.

Applications

  • High-speed data transmission
  • Bus isolation
  • Level translation between different voltage domains
  • Memory interface applications
  • Communication systems

Features

  • 16-bit bidirectional transceiver
  • High-speed operation
  • Low power consumption
  • Three-state outputs
  • Direction control input
  • Output enable control
  • TTL compatible inputs
  • Available in TSSOP package

Benefits

  • Fast and reliable data transmission
  • Flexible data flow control
  • Reduced power consumption in battery-powered systems
  • Easy integration into existing digital systems
  • Minimized bus loading with three-state outputs

Additional Details

The PI74FCT162245ATAX is a 16-bit bidirectional transceiver designed for high-speed data transmission between two separate buses. The device includes a direction control (DIR) input that determines the direction of data flow. When DIR is high, data flows from A to B, and when DIR is low, data flows from B to A. The output enable (OE) input controls the output state; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. This allows for easy bus isolation and prevents bus contention when the transceiver is not actively transmitting data.

The PI74FCT162245ATAX is engineered for high-speed operation with low power consumption, making it suitable for various applications in digital systems. The TTL-compatible inputs ensure easy interface with other logic devices. The availability in a TSSOP (Thin Shrink Small Outline Package) allows for high-density board designs. This transceiver is commonly used in applications such as data transmission, bus isolation, and level translation. Its high-speed characteristics make it valuable in systems requiring quick data transfer. By providing bidirectional data transmission, the PI74FCT162245ATAX offers flexible data routing capabilities, allowing data to flow in either direction as needed. The integration of 16 bits in a single package helps to minimize component count and board space.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess