EN
  • EN
  • DE

PI5C16210VX

Part No PI5C16210VX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348055-PI5C16210VX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C16210VX CAD Model

Description

The PI5C16210VX is a 20-bit to 10-bit multiplexed bus switch from Diodes Incorporated (formerly Pericom). It's designed for high-performance bus switching applications, allowing multiple data paths to be connected or isolated as needed.

Applications

  • Memory Interleaving: Used to interleave memory banks for increased bandwidth.
  • Bus Isolation: Isolating different buses to prevent noise or interference.
  • Data Multiplexing: Multiplexing data from multiple sources onto a single bus.
  • Hot-Swapping Applications: Allows for safe insertion and removal of cards or modules in a system.
  • High-Speed Data Routing: Routing high-speed data signals with minimal signal degradation.

Features

  • 20-Bit to 10-Bit Multiplexing: Provides flexible data path switching.
  • Low On-Resistance: Minimizes signal attenuation across the switch.
  • Low Propagation Delay: Enables high-speed data transfer.
  • Minimal Signal Distortion: Maintains signal integrity.
  • Hot-Insertion Protection: Prevents damage during live insertion.
  • TTL-Compatible Control Inputs: Easy to interface with TTL logic.

Benefits

  • Increased System Performance: Enables higher data throughput.
  • Improved Signal Integrity: Low on-resistance and propagation delay preserve signal quality.
  • Enhanced System Reliability: Hot-insertion protection prevents system failures.
  • Flexible System Design: Supports a variety of bus switching configurations.
  • Reduced System Cost: Integrates multiple switching functions into a single device.

Additional Details

The PI5C16210VX is commonly used in systems where multiple devices need to share a common bus. Its low on-resistance ensures that signals pass through the switch with minimal attenuation, maintaining signal integrity. The fast propagation delay allows for high-speed data transfer without introducing significant delays. The device features hot-insertion protection, preventing damage to the system when cards or modules are inserted or removed while the system is powered on. The TTL-compatible control inputs simplify interfacing with standard TTL logic circuits. The device is available in various package options to suit different board layouts and space constraints. Its robust design and reliable performance make it a suitable choice for demanding applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess